The 684PPA122K is an axial lead, high voltage, high dv/dt film capacitor with a capacitance of 0.68 µF, rated for a working voltage of 1200 VDC and a surge voltage of 1600 VDC. It operates within a temperature range of -55°C to +85°C and has a capacitance tolerance of +10% at 1 kHz and 25°C. The capacitor uses a double metallized polypropylene film construction with flame-retardant polyester tape wrap and epoxy resin end coating, featuring lead-free tinned copper leads. It has a maximum RMS ripple current of 13.5 A at 70°C, an ESR of 3.9 mΩ at 100 kHz, and physical dimensions of 26.5 mm in diameter by 46 mm in length. The part meets UL 501 and UL94V0 standards for insulation and flame retardancy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |