The 683PPB202K is a metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.0068 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, flame-retardant epoxy resin encapsulation (UL 94V-0), and operates within a temperature range of -55°C to +105°C. The capacitor has a radial lead configuration with a lead spacing of 15 mm and a lead diameter of 0.8 mm. Its dimensions are 18 mm in length by 11 mm in height by 5 mm in thickness. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C, and the insulation resistance is specified at 30000 MΩ×µF at 25°C. The dissipation factor is ≤0.001 at 1 kHz and 25°C, and the capacitance drift is less than 0.5% after two years at 40°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.068UF 10% 2KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPB202K | 683PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |