Cornell DubilierFilm Paper Film Capacitors565RSB850K2R
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 3.6 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 3.6 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 565RSB850K2R is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 5.6 µF. It operates within a temperature range of -40°C to +85°C and has a maximum RMS ripple current of 3.6 A at +70°C. The device features an ESR of 3.6 mΩ at 100 kHz and +25°C, a dv/dt rating of 360 V/µs, and dimensions of 57.5 mm in length, 50 mm in height, and 35 mm in thickness. It has a 2-pin lead spacing of 52.5 mm and uses lead-free tinned copper leads. The capacitor is constructed with double metallized polypropylene film, coated in a flame-retardant plastic box with epoxy resin (UL94V-0).
Datasheet Summary Powered by GS/AI
The 565RSB850K2R is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 5.6 µF. It operates within a temperature range of -40°C to +85°C and has a maximum RMS ripple current of 3.6 A at +70°C. The device features an ESR of 3.6 mΩ at 100 kHz and +25°C, a dv/dt rating of 360 V/µs, and dimensions of 57.5 mm in length, 50 mm in height, and 35 mm in thickness. It has a 2-pin lead spacing of 52.5 mm and uses lead-free tinned copper leads. The capacitor is constructed with double metallized polypropylene film, coated in a flame-retardant plastic box with epoxy resin (UL94V-0).