The 564MKP275KE is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz with a 10% capacitance tolerance at 1 kHz and 20°C. It has a capacitance of 0.56 µF, a dv/dt rating of 400 V/µsec, a maximum dissipation factor of 0.1%, and insulation resistance greater than 5000 MΩ at 100 VDC. The capacitor measures 18x13.5x7.5 mm with 15 mm terminal spacing and 0.8 mm lead diameter. It is constructed with flame-retardant, solvent-resistant epoxy encapsulation (UL94V-0), has lead-free tinned terminations, and meets UL/CSA, VDE/ENEC, and CQC safety standards for X2 applications. Its operating temperature range is -40°C to +110°C, and it passes humidity and life tests with specified limits on capacitance change and insulation resistance degradation.
X2 And Arc Suppression
0.56µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.56µF
CAP FILM 0.56UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564MKP275KE | 564MKP275KE-ND | 2002-564MKP275KE | 564MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |