Axial-leaded metallized polypropylene film capacitor with aluminum foil electrodes, rated for 1500 VDC and 450 VAC, with a capacitance of 0.0068 µF. Features a maximum dv/dt of 6000 V/µs, dimensions of 9.5 mm diameter by 29 mm length, and operates from -55°C to +105°C. Includes flame-retardant polyester tape wrap and epoxy resin end fill. Self inductance is less than 1 nH per mm of lead spacing, insulation resistance is 30,000 MΩ·µF, and capacitance tolerance is ±10% at 1 kHz, 25°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PWS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |