Cornell DubilierFilm Paper Film Capacitors476MTB063KH
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 1
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 33mm
Length: 32mm
Thickness: 18mm
Diameter: —
Lead Spacing: 27.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 1
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 33mm
Length: 32mm
Thickness: 18mm
Diameter: —
Lead Spacing: 27.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476MTB063KH is a metallized polyester radial lead box capacitor with a capacitance of 47 µF and a DC voltage rating of 63 V. It has a lead spacing of 27.5 mm and physical dimensions of 32 mm in length, 33 mm in height, and 18 mm in thickness. The capacitor operates from -55°C to +105°C, has a dissipation factor of less than 0.005 at 1 kHz and 25°C, and an insulation resistance of 10,000 MΩ·µF. It features flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0) coating with lead-free tinned leads. The dv/dt rating is 1 V/µs. The part meets a 2,000-hour load life test at +85°C with 125% of rated voltage and a damp heat test at 93% RH and +40°C for 1,000 hours.
Datasheet Summary Powered by GS/AI
The 476MTB063KH is a metallized polyester radial lead box capacitor with a capacitance of 47 µF and a DC voltage rating of 63 V. It has a lead spacing of 27.5 mm and physical dimensions of 32 mm in length, 33 mm in height, and 18 mm in thickness. The capacitor operates from -55°C to +105°C, has a dissipation factor of less than 0.005 at 1 kHz and 25°C, and an insulation resistance of 10,000 MΩ·µF. It features flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0) coating with lead-free tinned leads. The dv/dt rating is 1 V/µs. The part meets a 2,000-hour load life test at +85°C with 125% of rated voltage and a damp heat test at 93% RH and +40°C for 1,000 hours.