Axial lead film capacitor for high dv/dt applications, rated for 2000 VDC operating voltage with a 224PPA202KD35 part number, constructed with double metallized polypropylene film and epoxy resin coating, measuring 35x46 mm in dimensions. The component supports a maximum dv/dt of 14 V/μs, has a 100 kHz ESR of 3.6 mΩ at 25°C, and handles 14 A RMS ripple current at 70°C. It operates from -55°C to +85°C, has a leakage current limit of 30 GΩ at 100 VDC, self-inductance under 1 nH/mm, and a dissipation factor of 0.001 at 1 kHz and 25°C. Rated life expectancy is 100,000 hours at VDC, 70°C. Dielectric strength is 200% of rated VDC applied for 60 seconds. Flame retardant rating is UL94V0 with UL 501 polyester tape wrap. Terminal configuration uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PPA202KD35 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |