Axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, rated for 630 VDC, 300 VAC, and 1800 V/μs surge current, with capacitance of 0.56 μF, dimensions of 27 mm diameter by 34 mm length, operating temperature range from -55°C to +105°C, and flame-retardant epoxy resin end fill (UL94V0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PWS630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |