Cornell Dubilier Film Paper Film Capacitors 683MPW160K

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 2.6 Ω Diameter: 6.5mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 2.6 Ω Diameter: 6.5mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.068 µF and a dv/dt rating of 22 V/µs. It has a diameter of 6.5 mm and a length of 14.5 mm, with 0.6 mm lead diameter. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. The construction features flame-retardant polyester tape wrap and epoxy resin end fills, with lead-free tinned leads. Insulation resistance is 10,000 MΩ×µF, and self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 683MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.068 µF and a dv/dt rating of 22 V/µs. It has a diameter of 6.5 mm and a length of 14.5 mm, with 0.6 mm lead diameter. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. The construction features flame-retardant polyester tape wrap and epoxy resin end fills, with lead-free tinned leads. Insulation resistance is 10,000 MΩ×µF, and self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683MPW160K
Film Paper Film Capacitors 683MPW160K
For New Design: Yes Capacitance: 68 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 2.6 Ω Diameter: 6.5mm Length: 14.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 2.6 Ω
  • Diameter: 6.5mm
  • Length: 14.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 683MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
683MPW160K-ND
Film Capacitors 683MPW160K-ND
0.068µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.068µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-683MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-683MPW160K
Film Capacitors 2002-683MPW160K
Metallized Polypropylene Film Capacitors 0.068µF 160V

Metallized Polypropylene Film Capacitors 0.068µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 683MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683MPW160K
Capacitors - Film Capacitors 683MPW160K
CAP FILM 0.068UF 160VDC AXIAL

CAP FILM 0.068UF 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 683MPW160K 683MPW160K-ND 2002-683MPW160K 683MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1572-1262-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details