The 475PPS850KS is an axial metallized polypropylene film capacitor for high dv/dt applications. It has a rated voltage of 850 VDC, a surge voltage of 1300 VDC, and an AC voltage rating of 500 VAC. Capacitance is 4.7 µF with ±10% tolerance. Maximum RMS ripple current is 110 A at 100 kHz and 25°C, with an ESR of 2.7 mΩ. Dimensions are 25 mm in diameter and 59 mm in length. Operating temperature range is -40°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ×µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at 70°C and VDC. Dielectric strength is 3 kVAC for 60 seconds between leads and case. The coating is flame-retardant polyester tape with epoxy end fill, meeting UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |