The 683PPS302KD20 is an axial lead metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 3000 V and a surge voltage of 4000 V, operating from -40°C to +85°C. Capacitance is 0.068 µF with a tolerance of ±10% at 1 kHz and 25°C. The maximum RMS ripple current is 6 A at 100 kHz and 70°C. Dissipation factor is ≤0.0001 at 1 kHz and 25°C. Dimensions are 20 mm in diameter and 46 mm in length. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied. The construction includes flame-retardant polyester tape and epoxy resin end fill, compliant with UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS302KD20 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |