Cornell Dubilier Film Paper Film Capacitors 475MWR100K

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 376 mΩ Diameter: 12.5mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 376 mΩ Diameter: 12.5mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475MWR100K is a metallized polyester axial film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 4.7 µF and a tolerance of ±10%. It has a diameter of 12.5 mm and a length of 34 mm, with lead diameter of 0.8 mm. The operating temperature range is -40°C to +105°C. The dv/dt rating is 4 V/µs. Dielectric strength is 160% of rated voltage for 2 seconds at 25°C. Construction includes flame-retardant polyester tape wrap with epoxy resin end fills (UL94V0) and lead-free tinned leads. Insulation resistance at 25°C is 15,000 MΩ·µF for capacitances greater than 0.33 µF and voltages below 100 VDC.

Datasheet Summary
Powered by GS/AI

The 475MWR100K is a metallized polyester axial film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 4.7 µF and a tolerance of ±10%. It has a diameter of 12.5 mm and a length of 34 mm, with lead diameter of 0.8 mm. The operating temperature range is -40°C to +105°C. The dv/dt rating is 4 V/µs. Dielectric strength is 160% of rated voltage for 2 seconds at 25°C. Construction includes flame-retardant polyester tape wrap with epoxy resin end fills (UL94V0) and lead-free tinned leads. Insulation resistance at 25°C is 15,000 MΩ·µF for capacitances greater than 0.33 µF and voltages below 100 VDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475MWR100K
Film Paper Film Capacitors 475MWR100K
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 376 mΩ Diameter: 12.5mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 4
  • RMS Current: —
  • ESR: 376 mΩ
  • Diameter: 12.5mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-475MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-475MWR100K
Film Capacitors 2002-475MWR100K
Metallized Polyester Film Capacitors 4.7µF 100V

Metallized Polyester Film Capacitors 4.7µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1145-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1145-ND
Film Capacitors 1572-1145-ND
4.7µF Film Capacitor 63V 100V Polyester, Metallized Axial

4.7µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 475MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
475MWR100K
Capacitors - Film Capacitors 475MWR100K
CAP FILM 4.7UF 10% 100VDC AXIAL

CAP FILM 4.7UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 475MWR100K 2002-475MWR100K 1572-1145-ND 475MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers