The 684PPA152K is an axial lead high voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated voltage of 1500 VDC, a capacitance of 0.68 µF, and operates within a temperature range of -55°C to +85°C. Rated RMS ripple current is 13.5 A at 100 kHz and 70°C, with an ESR of 3.7 mΩ. The component measures 31.5 mm in length and 46 mm in diameter. The capacitor uses double metallized polypropylene film with internal series connections, has a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF. It meets UL 94V-0 flammability rating, has a life expectancy of 100,000 hours at VDC, 70°C, and features lead-free tinned copper terminals. Capacitance tolerance is +10% at 1 kHz, 25°C, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.68UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPA152K | 684PPA152K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |