The 684PMB202K# is a metallized polypropylene power snubber capacitor with DC voltage rating of 2000 V, capacitance of 0.68 µF, and maximum RMS current of 23 A at 1 kHz and 25°C. It features lead-free tinned copper terminals, flame-retardant epoxy-coated housing (UL94V-0), and dimensions of 57.5 mm × 45 mm × 30 mm. The capacitor uses double metallized film with internal series connections and has a dissipation factor of 0.07% at 1 kHz and 25°C. It is rated for 100,000 hours at WVDC and operates within -40°C to +100°C for PMB series.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |