The 505RMB700K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 700 VDC and 750 VAC, with a capacitance of 5 µF. It has a case size of 57.5 mm in length, 50 mm in height, and 35 mm in thickness. The capacitor operates within a temperature range of -40°C to +85°C, meets UL94V-0 flame resistance, and uses lead-free tinned copper leads. Its dissipation factor is 0.07% at 1 kHz and 25°C, with an insulation resistance of 30,000 MΩ·µF at 25°C. The part is constructed with double metallized film and internal series connections, designed for high pulse and RMS current applications in inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |