Cornell DubilierFilm Paper Film Capacitors565PSB850K4R
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 565PSB850K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 5.6 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 1.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The device measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features a double metallized polypropylene dielectric, flame-retardant epoxy-coated plastic housing (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB variants, and it meets a dissipation factor of less than 0.001 at 1 kHz and 25°C. The product is rated for 30,000 hours at rated AC voltage and 100,000 hours at rated DC voltage.
Datasheet Summary Powered by GS/AI
The 565PSB850K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 5.6 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 1.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The device measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features a double metallized polypropylene dielectric, flame-retardant epoxy-coated plastic housing (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB variants, and it meets a dissipation factor of less than 0.001 at 1 kHz and 25°C. The product is rated for 30,000 hours at rated AC voltage and 100,000 hours at rated DC voltage.