Axial lead aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, rated for 16 VDC with 4700 µF capacitance, 0.0988 Ω ESR at 120 Hz, and a maximum RMS ripple current of 1840 mA at +85°C. Operates from -40°C to +85°C. Package is 16 mm diameter by 31.5 mm length. Rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is 0.04×CV + 100 µA, with a maximum of 220 µA.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4700µF 16V
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 98.8mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4700UF 20% 16V AXIAL
CAP ALUM 4700UF 20% 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, AXIAL, ROHS COMPLIANT: YES, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TTA016M | 2002-478TTA016M | 1572-1162-ND | 478TTA016M | 478TTA016M | 19026460 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |