The 606DCB700K4R is a metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 60 µF, designed for DC link applications in inverters and motor controls. It features a 4-lead termination in a flame-retardant plastic box with epoxy end fill (UL94V-0), measuring 57.5 mm × 50 mm × 35 mm. The capacitor supports a maximum RMS ripple current of 4.7 A at 10 kHz and 70°C, with an ESR of 20.3 mΩ. It operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.37% at 1 kHz and 25°C, and meets a dielectric strength of 3 kVAC between terminals and case. The part is RoHS compliant with lead-free tinned copper leads and offers a life expectancy exceeding 100,000 hours at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606DCB700K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |