The 564RMB202K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 2000 V DC and 700 V AC, with a capacitance of 0.56 µF. It operates within a temperature range of -40°C to +85°C, features a dissipation factor of less than 0.001 at 1 kHz and 25°C, and has an insulation resistance of at least 30 GΩ·µF at 25°C. The capacitor is constructed with double metallized film and internal series connections, coated in a flame-retardant plastic box with epoxy resin (UL94V-0), and utilizes lead-free tinned copper leads. Its physical dimensions are 42.5 mm × 45 mm × 33 mm. The dielectric is polypropylene with a capacitance temperature coefficient of -200 to +100 ppm/°C, and it meets a life expectancy of 30,000 hours at rated AC voltage with a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |