Cornell DubilierFilm Paper Film Capacitors505PSB700K4R
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.2 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.2 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 505PSB700K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, a capacitance of 5 µF, and a maximum RMS ripple current of 27 A at 100 kHz and +70°C. It has a typical ESR of 2.2 mΩ at 100 kHz and +25°C, with a maximum dv/dt of 360 V/µs. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter, and features four radial leads. The dielectric is polypropylene with double metallized film construction and a UL94V-0 flame-retardant epoxy coating. The operating temperature range is -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF at 25°C and a capacitance tolerance of ±10%. The capacitor is rated for 100,000 hours of life at WVDC and uses lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 505PSB700K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, a capacitance of 5 µF, and a maximum RMS ripple current of 27 A at 100 kHz and +70°C. It has a typical ESR of 2.2 mΩ at 100 kHz and +25°C, with a maximum dv/dt of 360 V/µs. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter, and features four radial leads. The dielectric is polypropylene with double metallized film construction and a UL94V-0 flame-retardant epoxy coating. The operating temperature range is -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF at 25°C and a capacitance tolerance of ±10%. The capacitor is rated for 100,000 hours of life at WVDC and uses lead-free tinned copper leads.