Cornell DubilierFilm Paper Film Capacitors475PSB850K6R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.8 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.8 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475PSB850K6R is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 1.8 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 37 A at +70°C. The dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features six radial leads and is constructed with double metallized polypropylene film in a flame-retardant plastic case with epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C for the PSB series, with insulation resistance exceeding 30 GΩ·µF at 25°C and dielectric strength of 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475PSB850K6R is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 1.8 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 37 A at +70°C. The dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features six radial leads and is constructed with double metallized polypropylene film in a flame-retardant plastic case with epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C for the PSB series, with insulation resistance exceeding 30 GΩ·µF at 25°C and dielectric strength of 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.