Cornell Dubilier Film Paper Film Capacitors 565PSB700K6R

Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 565PSB700K6R is a radial lead film capacitor rated for 700 VDC, with a capacitance of 5.6 µF, a maximum dv/dt of 360 V/µs, and a typical ESR of 1.8 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 32 A at 70°C, dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 52.5 mm, and six leads. The capacitor uses polypropylene dielectric with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C and a life expectancy of 100,000 hours at WVDC. The insulation resistance is at least 30 GΩ·µF at 25°C with 100 VDC applied, and dielectric strength is 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 565PSB700K6R is a radial lead film capacitor rated for 700 VDC, with a capacitance of 5.6 µF, a maximum dv/dt of 360 V/µs, and a typical ESR of 1.8 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 32 A at 70°C, dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 52.5 mm, and six leads. The capacitor uses polypropylene dielectric with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C and a life expectancy of 100,000 hours at WVDC. The insulation resistance is at least 30 GΩ·µF at 25°C with 100 VDC applied, and dielectric strength is 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 565PSB700K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
565PSB700K6R
Film Paper Film Capacitors 565PSB700K6R
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 5.6 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 1.8 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 565PSB700K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
565PSB700K6R
Capacitors - Film Capacitors 565PSB700K6R
CAP FILM 5.6UF 10% 700VDC RADIAL

CAP FILM 5.6UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565PSB700K6R 565PSB700K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 5.6 microF 5.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Film Capacitors - 2002-105MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers