The 683PPB630K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a rated DC voltage of 630 V, a capacitance of 0.068 µF, and a radial leaded construction with dimensions of 26.5 mm in length, 16 mm in height, and 7 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and meets UL 94V-0 flammability standards. It features self-healing properties, an insulation resistance of 30,000 MΩµF, and dielectric strength of 160% of rated DC voltage applied for 2 seconds. Capacitance drift is less than 0.5% after two years at 40°C, and the part uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.068UF 10% 630VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPB630K | 683PPB630K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |