The 475PMC700K# is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 4.7 µF, and a maximum dissipation factor of 0.001 at 1 kHz and 25°C. The capacitor operates within a temperature range of -40°C to +100°C, with an insulation resistance of 70 MΩ·µF at 25°C. Its physical dimensions are 42.5 mm × 45 mm × 33 mm, with a lead spacing of 25-26 mm and terminal to terminal dielectric strength of 160% of rated VDC. The device has a lifespan of 30,000 hours at rated AC voltage and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0).
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PMC700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |