Cornell Dubilier Film Paper Film Capacitors 683PSB302K4H

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 9.6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 9.6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB302K4H is a radial lead film capacitor rated for 3000 VDC and 0.068 µF, with a maximum dV/dt of 4350 V/µs and ESR of 9.6 mΩ at 100 kHz. It handles 11 A RMS ripple current at 70°C, measures 32×37×22 mm, and has 10.2 mm lead spacing. Built with double metallized polypropylene film and flame-retardant epoxy coating (UL94V-0), it uses lead-free tinned copper leads. The operating temperature ranges from -40°C to +100°C. Insulation resistance exceeds 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated DC or 150% of rated AC for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 683PSB302K4H is a radial lead film capacitor rated for 3000 VDC and 0.068 µF, with a maximum dV/dt of 4350 V/µs and ESR of 9.6 mΩ at 100 kHz. It handles 11 A RMS ripple current at 70°C, measures 32×37×22 mm, and has 10.2 mm lead spacing. Built with double metallized polypropylene film and flame-retardant epoxy coating (UL94V-0), it uses lead-free tinned copper leads. The operating temperature ranges from -40°C to +100°C. Insulation resistance exceeds 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated DC or 150% of rated AC for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB302K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB302K4H
Film Paper Film Capacitors 683PSB302K4H
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 9.6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 9.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB302K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB302K4H
Capacitors - Film Capacitors 683PSB302K4H
CAP FILM 0.068UF 10% 3KVDC RAD

CAP FILM 0.068UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB302K4H 683PSB302K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details