The 475MKP275KHG is a metallized polypropylene film capacitor rated for X2 class EMI suppression across the line, with a rated voltage of 275 VAC and capacitance of 4.7 µF. It features a flame-retardant plastic case with epoxy end fill (UL94V-0), lead-free tinned leads, and operates from -40°C to +110°C. The capacitor meets safety standards including UL/CSA, VDE, and CQC for X2 applications, has a dissipation factor of 0.1% max at 1 kHz, and an insulation resistance of >5000 MΩ at 500 VDC. Its dimensions are 31 mm × 32.5 mm × 19 mm, with a lead spacing of 27.5 mm. The dv/dt rating is 400 V/µs, and it complies with IEC 60384-14 standards for transient voltage withstand and aging performance. The part uses vacuum-deposited metal electrodes and is designed for high-reliability AC line filtering where failure must not pose electric shock risk.
X2 And Arc Suppression
4.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 4.7µF
CAP FILM 4.7UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475MKP275KHG | 475MKP275KHG-ND | 2002-475MKP275KHG | 475MKP275KHG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |