Cornell DubilierFilm Paper Film Capacitors475PSB850K4R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.9 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.9 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475PSB850K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 μF and a DC voltage rating of 850 V. It has a maximum dV/dt of 450 V/μs, an ESR of 1.9 mΩ at 100 kHz and 25°C, and an RMS ripple current of 27 A at +70°C. The component measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with terminal spacing of 20.3 mm and 1.2 mm lead diameter. It features a polypropylene dielectric, flame-retardant plastic box with epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB grade. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.06%. The insulation resistance is over 30 GΩ·μF at 25°C and 3000 VDC.
Datasheet Summary Powered by GS/AI
The 475PSB850K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 μF and a DC voltage rating of 850 V. It has a maximum dV/dt of 450 V/μs, an ESR of 1.9 mΩ at 100 kHz and 25°C, and an RMS ripple current of 27 A at +70°C. The component measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with terminal spacing of 20.3 mm and 1.2 mm lead diameter. It features a polypropylene dielectric, flame-retardant plastic box with epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB grade. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.06%. The insulation resistance is over 30 GΩ·μF at 25°C and 3000 VDC.