The 506PMC250K# is a metallized polypropylene film capacitor for high current and high dv/dt applications such as resonant circuits and switching power supplies. It has a 250 V DC rating and 50 µF capacitance, housed in a flame-retardant epoxy-coated case (UL94V-0) with lug terminals. Its dimensions are 57.5 mm × 50 mm × 35 mm. It operates from -40°C to +100°C, with a dissipation factor of 0.1% at 1 kHz and 25°C. Insulation resistance is 3000 MΩ·µF at 25°C and 70% RH. Capacitance tolerance is ±10% at 1 kHz, and self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at rated DC voltage and 30,000 hours at rated AC voltage. Dielectric strength is 160% of rated DC voltage applied for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506PMC250K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |