The 682PPA302K is an axial lead, high-voltage, high dv/dt film capacitor for power semiconductor circuits, inverters, and switching applications. It has a DC voltage rating of 3000 V, a capacitance of 0.0068 µF, and operates within a temperature range of -55°C to +85°C. The capacitor uses a double metallized polypropylene film construction with flame-retardant polyester tape wrap and epoxy resin end coating. It features an RMS ripple current rating of 1.5 A at 70°C, a dissipation factor below 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF. The physical dimensions are 10.5 mm in diameter and 34 mm in length. The part complies with UL94V0 for flame retardancy and includes lead-free tinned copper leads. It is rated for 100,000 hours of life at 70°C under DC voltage stress. The self-inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PPA302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |