Axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, designed for high pulse current applications such as snubber and switching power supply circuits. Rated for 1000 VDC and 400 VAC, with a capacitance of 0.068 µF, a maximum dv/dt of 3700 V/µs, and physical dimensions of 17 mm diameter by 34 mm length. Operating temperature range is -55°C to +105°C. Features low ESR, insulation resistance >30000 MΩ·µF, self-inductance <1 nH per mm of lead spacing, and flame-retardant epoxy end fill (UL94V0). Capacitance tolerance is ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PWS102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |