682MKP275K is a Class X2 metalized polypropylene film capacitor for across-the-line EMI suppression, with a rated AC voltage of 275 V and a capacitance of 0.0068 µF. It features a case size of 10 mm × 8 mm × 4 mm, 7.5 mm terminal spacing, and 0.6 mm lead diameter. The capacitor complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 standards. It has a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of 0.1% maximum at 20°C, and an insulation resistance greater than 30,000 MΩ at 100 VDC. The operating temperature range is from −40°C to +110°C, and it has a rated impulse voltage of 2.5 kVDC. Terminal-to-terminal
X2 And Arc Suppression
6800pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.0068µF
CAP FILM 6800PF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 682MKP275K | 682MKP275K-ND | 2002-682MKP275K | 682MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |