Cornell Dubilier Film Paper Film Capacitors 683PSB122K2G

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 12.7 mΩ RMS Current: — Length: 27mm Height: 18.5mm Thickness: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 12.7 mΩ RMS Current: — Length: 27mm Height: 18.5mm Thickness: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB122K2G is a radial lead, high-current, low-ESR film capacitor with 0.068 µF capacitance and a 1200 VDC rating. It has a maximum dv/dt of 2000 V/µs, an ESR of 12.7 mΩ at 100 kHz and 25°C, and an RMS ripple current of 4.5 A at 70°C. Dimensions are 26.5 mm × 18.5 mm × 10 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It uses double metallized polypropylene film in a flame-retardant epoxy package (UL94V-0) with lead-free tinned copper leads. Operating temperature is -40°C to +100°C. Capacitance tolerance is ±10%, insulation resistance exceeds 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 683PSB122K2G is a radial lead, high-current, low-ESR film capacitor with 0.068 µF capacitance and a 1200 VDC rating. It has a maximum dv/dt of 2000 V/µs, an ESR of 12.7 mΩ at 100 kHz and 25°C, and an RMS ripple current of 4.5 A at 70°C. Dimensions are 26.5 mm × 18.5 mm × 10 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It uses double metallized polypropylene film in a flame-retardant epoxy package (UL94V-0) with lead-free tinned copper leads. Operating temperature is -40°C to +100°C. Capacitance tolerance is ±10%, insulation resistance exceeds 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB122K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB122K2G
Film Paper Film Capacitors 683PSB122K2G
For New Design: Yes Capacitance: 68 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 12.7 mΩ RMS Current: — Length: 27mm Height: 18.5mm Thickness: 10mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2000
  • ESR: 12.7 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 18.5mm
  • Thickness: 10mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 683PSB122K2G
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details