Cornell Dubilier Film Paper Film Capacitors 475MWR050K

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 376 mΩ Diameter: 10.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 376 mΩ Diameter: 10.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC and 30 VAC, with a capacitance of 4.7 µF and a tolerance of ±10%. It has a dissipation factor of 1.50% at 1 kHz and 25°C, and operates over a temperature range of -40°C to +105°C. The component measures 10.5 mm in diameter and 20.5 mm in length, with a lead diameter of 0.8 mm. Its construction uses metallized polyester film with flame-retardant polyester tape wrapping and epoxy end fills rated to UL94V0. Insulation resistance is specified at 15,000 MΩ·µF for capacitances above 0.33 µF at 50 VDC. The dielectric is polyester, and the part is lead-free with tinned leads.

Datasheet Summary
Powered by GS/AI

The 475MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC and 30 VAC, with a capacitance of 4.7 µF and a tolerance of ±10%. It has a dissipation factor of 1.50% at 1 kHz and 25°C, and operates over a temperature range of -40°C to +105°C. The component measures 10.5 mm in diameter and 20.5 mm in length, with a lead diameter of 0.8 mm. Its construction uses metallized polyester film with flame-retardant polyester tape wrapping and epoxy end fills rated to UL94V0. Insulation resistance is specified at 15,000 MΩ·µF for capacitances above 0.33 µF at 50 VDC. The dielectric is polyester, and the part is lead-free with tinned leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475MWR050K
Film Paper Film Capacitors 475MWR050K
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 376 mΩ Diameter: 10.5mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 376 mΩ
  • Diameter: 10.5mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-475MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-475MWR050K
Film Capacitors 2002-475MWR050K
Metallized Polyester Film Capacitors 4.7µF 50V

Metallized Polyester Film Capacitors 4.7µF 50V

Supplier's Site Datasheet
Film Capacitors - 475MWR050K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
475MWR050K-ND
Film Capacitors 475MWR050K-ND
4.7µF Film Capacitor 30V 50V Polyester, Metallized Axial

4.7µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 475MWR050K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
475MWR050K
Capacitors - Film Capacitors 475MWR050K
CAP FILM 4.7UF 10% 50VDC AXIAL

CAP FILM 4.7UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 475MWR050K 2002-475MWR050K 475MWR050K-ND 475MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 2002-105MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details