The 564PMB202K#P0 is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 2000 VDC and 684 µF, designed for high pulse and rms current applications such as inverters and switching power supplies. It features a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The case dimensions are 42.5 mm x 45 mm x 33 mm. The capacitor operates within a temperature range of -40°C to +100°C for PMB variants, with a capacitance tolerance of +10% at 1 kHz and 25°C. It has a dissipation factor of 0.06% at 1 kHz, insulation resistance above 30 GΩ·µF at 25°C, self-inductance under 1 nH per mm of lead spacing, and a life expectancy of 30,000 hours at VAC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PMB202K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |