The 475PPA700K is an axial lead, high-voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 700 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 10.5 A at 100 kHz and 25°C. The capacitor features a dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its body dimensions are 21.5 mm in diameter and 46 mm in length, with lead spacers of 1.0 mm. The capacitor operates from -55°C to +85°C, uses a double metallized polypropylene film construction with flame-retardant epoxy coating, and is rated for 100,000 hours of life at 70°C under DC voltage. The terminal is lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PPA700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |