The 475PPS700KS is an axial metallized polypropylene film capacitor for high dv/dt applications like inverters and switching power supplies. Rated for 700 VDC with a 1100 VDC surge voltage, it has a capacitance of 4.7 µF ±10% at 1 kHz and 25°C. It handles 14 A RMS ripple current at 70°C and 100 kHz with 3.7 mΩ ESR. Dimensions are 29 mm diameter by 59 mm length. Operating temperature ranges from -40°C to +85°C. Insulation resistance is 30,000 MΩ·µF at 25°C, and self-inductance is under 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC. The case is coated with flame-retardant polyester tape and epoxy resin meeting UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PPS700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |