The 505PPS700K is an axial lead film capacitor rated for 700 VDC, with a capacitance of 5 µF and a maximum dv/dt of 14 V/µs. It has a typical ESR of 3.2 mΩ at 100 kHz and 25°C, and dimensions of 32 mm in length and 55 mm in diameter. The capacitor uses metallized polypropylene film with internal series connections, flame-retardant polyester tape wrap, and epoxy resin end fill. It operates from -40°C to +85°C, with a dissipation factor not exceeding 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. Life expectancy is 100,000 hours at 70°C under DC voltage. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PPS700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |