The 565MKP275KH is a Class X2 metalized polypropylene film capacitor designed for EMI suppression across the line in AC applications, with a rated voltage of 275 VAC and a capacitance of 5.6 µF. It features a terminal-to-terminal
X2 And Arc Suppression
5.6µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 5.6µF
CAP FILM 5.6UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565MKP275KH | 565MKP275KH-ND | 2002-565MKP275KH | 565MKP275KH |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF |