The 505PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 420 VAC at 50/60 Hz. It has a capacitance of 5 μF, a maximum ripple current of 32 A at 100 kHz and 25°C, and a dissipation factor of 0.09% at 1 kHz and 25°C. The capacitor features a flame-retardant plastic box with epoxy resin (UL94V-0), lead-free tinned copper leads, and a case size of 57.5 mm × 50 mm × 35 mm. It operates within a temperature range of -40°C to +100°C, with voltage derating required above +85°C. Insulation resistance is guaranteed at 30,000 MΩ×μF at 25°C, and life expectancy is 100,000 hours at WVDC. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |