Cornell DubilierFilm Paper Film Capacitors505RSB700K2J
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 3.4 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 3.4 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 505RSB700K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V and a capacitance of 5 μF. It operates from -40°C to +85°C and has a maximum dv/dt of 455 V/μs. The typical ESR at 100 kHz and +25°C is 3.4 mΩ, and the maximum RMS ripple current is 14 A. Dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm, two leads, and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The insulation resistance is greater than 30 GΩ, and self-inductance is less than 1 nH per mm of lead spacing. The capacitance tolerance is ±10% at 1 kHz and 25°C.
Datasheet Summary Powered by GS/AI
The 505RSB700K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V and a capacitance of 5 μF. It operates from -40°C to +85°C and has a maximum dv/dt of 455 V/μs. The typical ESR at 100 kHz and +25°C is 3.4 mΩ, and the maximum RMS ripple current is 14 A. Dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm, two leads, and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The insulation resistance is greater than 30 GΩ, and self-inductance is less than 1 nH per mm of lead spacing. The capacitance tolerance is ±10% at 1 kHz and 25°C.