Cornell DubilierFilm Paper Film Capacitors505PSB700K2R
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.9 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.9 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 505PSB700K2R is a radial lead film capacitor with a rated DC voltage of 700 V, capacitance of 5 µF, maximum dv/dt of 360 V/µs, and an ESR of 2.9 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It operates from -40°C to +100°C, features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper leads. The maximum RMS ripple current is 14 A at +70°C.
Datasheet Summary Powered by GS/AI
The 505PSB700K2R is a radial lead film capacitor with a rated DC voltage of 700 V, capacitance of 5 µF, maximum dv/dt of 360 V/µs, and an ESR of 2.9 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It operates from -40°C to +100°C, features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper leads. The maximum RMS ripple current is 14 A at +70°C.