The 683PPS152KG is an axial lead, metallized polypropylene film capacitor rated for 1500 VDC with a capacitance of 0.068 µF. It has a maximum dv/dt of 3.5 V/µs, an ESR of 14.5 mΩ at 100 kHz and 25°C, and physical dimensions of 14.5 mm in diameter and 29 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and meets a dielectric strength of 200% of rated DC voltage for 2 seconds. It features a dissipation factor of 0.07% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a life expectancy of 100,000 hours at 70°C under DC voltage. The termination is lead-free tinned copper, and the construction includes a flame-retardant polyester tape wrap with epoxy resin end fill. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |