Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.68UF 10% 400VDC AXIAL
CAPACITOR; METALLIZED POLYPROPY; CAP.68UF; TOL +-10%; AXIAL; 400V
CAPACITOR POLYPROPYLENE PP FILM 0.68UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Lead Spacing:- RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 684PHC400K | 684PHC400K | 70112372 | 30K6787 |
| Product Name | HIGH FREQUENCY/ SWITCHING Capacitors | Film Capacitors | CAPACITOR; METALLIZED POLYPROPY; CAP.68UF; TOL +-10%; AXIAL; 400V | Capacitor Polypropylene Pp Film 0.68Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Metallized PP | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |