Cornell Dubilier Film Paper Film Capacitors 684MWR100K

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 2.08 Ω Diameter: 8mm Length: 19mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 2.08 Ω Diameter: 8mm Length: 19mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684MWR100K is a metallized polyester axial lead capacitor with a capacitance of 0.68 µF and a DC voltage rating of 100 V. It has a diameter of 8 mm and a length of 19 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C, and the dissipation factor is 0.68% at 1 kHz and 25°C. The capacitor meets a dielectric strength test of 160% of rated voltage for 2 seconds. Construction includes a metallized polyester dielectric with flame-retardant polyester tape wrap and epoxy resin end fills. Leads are lead-free tinned.

Datasheet Summary
Powered by GS/AI

The 684MWR100K is a metallized polyester axial lead capacitor with a capacitance of 0.68 µF and a DC voltage rating of 100 V. It has a diameter of 8 mm and a length of 19 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C, and the dissipation factor is 0.68% at 1 kHz and 25°C. The capacitor meets a dielectric strength test of 160% of rated voltage for 2 seconds. Construction includes a metallized polyester dielectric with flame-retardant polyester tape wrap and epoxy resin end fills. Leads are lead-free tinned.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684MWR100K
Film Paper Film Capacitors 684MWR100K
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 2.08 Ω Diameter: 8mm Length: 19mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 3
  • RMS Current: —
  • ESR: 2.08 Ω
  • Diameter: 8mm
  • Length: 19mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-684MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-684MWR100K
Film Capacitors 2002-684MWR100K
Metallized Polyester Film Capacitors 0.68µF 100V

Metallized Polyester Film Capacitors 0.68µF 100V

Supplier's Site Datasheet
Film Capacitors - 684MWR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
684MWR100K-ND
Film Capacitors 684MWR100K-ND
0.68µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.68µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 684MWR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684MWR100K
Capacitors - Film Capacitors 684MWR100K
CAP FILM 0.68UF 10% 100VDC AXIAL

CAP FILM 0.68UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 684MWR100K 2002-684MWR100K 684MWR100K-ND 684MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details