The 565PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 5.6 µF capacitance. It has a case size of 57.5 mm × 50 mm × 35 mm, with lead spacing of 57.5 mm and lug pitch of 34 mm. The capacitor meets a dissipation factor of 0.06% at 1 kHz and 25°C, and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper terminals. It supports an operating temperature range of -40°C to +100°C for PMB variants, and has a life expectancy of 100,000 hours at rated DC voltage. The dielectric is polypropylene with internal series connections, and terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |