Cornell DubilierFilm Paper Film Capacitors475MTB063KE
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 14.5mm
Length: 18mm
Thickness: 8.5mm
Diameter: —
Lead Spacing: 15mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 14.5mm
Length: 18mm
Thickness: 8.5mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475MTB063KE is a metallized polyester radial lead box capacitor with a capacitance of 4.7 µF and a DC voltage rating of 63 V. It has a maximum AC voltage of 40 V at 50/60 Hz and a dv/dt rating of 3 V/µs. The dimensions are 18 mm in length, 14.5 mm in height, and 8.5 mm in thickness, with a lead spacing of 15 mm and a lead diameter of 0.8 mm. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10%, and meets UL94V-1 and UL94V-0 flame retardant standards for its coating and epoxy resin. The insulation resistance is specified at 3750 MΩ for capacitances below 0.33 µF at 25°C and 100 VDC. The part exhibits self-healing properties, low ESR, and is designed for general purpose, coupling, bypass, and blocking applications.
Datasheet Summary Powered by GS/AI
The 475MTB063KE is a metallized polyester radial lead box capacitor with a capacitance of 4.7 µF and a DC voltage rating of 63 V. It has a maximum AC voltage of 40 V at 50/60 Hz and a dv/dt rating of 3 V/µs. The dimensions are 18 mm in length, 14.5 mm in height, and 8.5 mm in thickness, with a lead spacing of 15 mm and a lead diameter of 0.8 mm. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10%, and meets UL94V-1 and UL94V-0 flame retardant standards for its coating and epoxy resin. The insulation resistance is specified at 3750 MΩ for capacitances below 0.33 µF at 25°C and 100 VDC. The part exhibits self-healing properties, low ESR, and is designed for general purpose, coupling, bypass, and blocking applications.