Cornell DubilierFilm Paper Film Capacitors475RSB700K2J
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 3.4 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 3.4 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475RSB700K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF, a rated DC voltage of 700 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 455 V/µs, an ESR of 3.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A. Its dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm, terminal diameter of 1.2 mm, and two leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 475RSB700K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF, a rated DC voltage of 700 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 455 V/µs, an ESR of 3.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A. Its dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm, terminal diameter of 1.2 mm, and two leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.