The 605RMB102K# is a metallized polypropylene snubber capacitor rated for 1000 VDC and 6 µF, designed for power semiconductor applications. It operates from -40°C to +85°C and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper terminals. Dimensions are 57.5 mm × 57.5 mm × 38 mm, with a 24 mm terminal pitch and 8 mm lead spacing. It has a dissipation factor under 0.06% at 1 kHz and 25°C, self-inductance under 1 nH per mm of lead spacing, and less than 0.5% capacitance drift over two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage, with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 605RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |