The 664HC4102K4TM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.66 μF, a maximum RMS current of 600 A at 400 kVAR, and operates at frequencies up to 1000 kHz. The maximum ESR at 100 kHz and +25°C is 0.8 mΩ. The capacitor has a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. It meets UL94V0 flame retardant standards. The physical dimensions are 60 mm in width, 60 mm in height, and 60 mm in length, with a terminal style of 4TM6. The self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.66µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.66UF 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664HC4102K4TM6 | 2002-664HC4102K4TM6 | 664HC4102K4TM6 | 664HC4102K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |