The 683PPA152K is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 VDC, a capacitance of 0.068 µF, and a maximum RMS ripple current of 4 A at 100 kHz and 25°C. The capacitor features a dielectric of double metallized polypropylene, with a dissipation factor of ≤0.05% at 1 kHz and 25°C, and an insulation resistance of ≥30000 MΩ×µF. Its physical dimensions are 13.5 mm in diameter and 29 mm in length. It operates from -55°C to +85°C, with a capacitance tolerance of ±10% and a temperature coefficient of -200 to +100 ppm/°C. The capacitor meets UL 94V0 flammability standards with epoxy resin end coating and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPA152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |